DFS60B-S4EB08192详情
SICK DFS60B-S4EB08192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
Vishay Sfernice
Product Status
活跃
Manufacturer Part Number
DFS60B-S4EB08192
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
系列
*
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Axial
输入电压
10~32 VDC
知识产权评级
IP65
DFS60B-S4EB08192拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。