DFS60B-TDAA05000详情
SICK DFS60B-TDAA05000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Manufacturer Part Number
DFS60B-TDAA05000
Approvals
CE;cULus
Shaft Type
Thru-Hollow
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
子类别
D-Sub Connectors
产品类别
High Density D-Sub Connectors
输入电压
4.5~5.5 VDC
产品类别
D-Sub High Density Connectors
知识产权评级
IP65;IP67
DFS60B-TDAA05000拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。