DFS60E-S4VA02048详情
SICK DFS60E-S4VA02048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
FRXTP77X
厂商
Panduit Corp
Product Status
活跃
Manufacturer Part Number
DFS60E-S4VA02048
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
系列
*
操作温度
0 to 85 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~32 VDC
知识产权评级
IP65
DFS60E-S4VA02048拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。