DFS60E-T4EC00500详情
SICK DFS60E-T4EC00500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Manufacturer Part Number
DFS60E-T4EC00500
Approvals
CE;cULus
Shaft Type
Thru-Hollow
操作温度
0 to 85 Degrees C
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
知识产权评级
IP65
DFS60E-T4EC00500拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。