DFS60E-T7EA00512详情
SICK DFS60E-T7EA00512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer Part Number
DFS60E-T7EA00512
Approvals
CE;cULus
Shaft Type
Thru-Hollow
操作温度
0 to 85 Degrees C
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
知识产权评级
IP65
DFS60E-T7EA00512拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。