DFS60I-S4EC00360详情
SICK DFS60I-S4EC00360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Manufacturer
Sick
Shaft Type
Solid
Approvals
CE;cULus
Manufacturer Part Number
DFS60I-S4EC00360
操作温度
-40 to 100 Degrees C
终端
M12 8 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP67
DFS60I-S4EC00360拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。