DGS34-7L404096详情
SICK DGS34-7L404096重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
欧姆龙自动化与安全
Product Status
Obsolete
Manufacturer Part Number
DGS34-7L404096
Approvals
CE
Shaft Type
Blind Hollow
Manufacturer
Sick
系列
*
操作温度
-20 to 70 Degrees C
终端
MS 10 Pin Radial
输入电压
5~15 VDC
知识产权评级
IP66
DGS34-7L404096拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。