DGS35-YHL16384详情
SICK DGS35-YHL16384重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
Vishay Sfernice
Product Status
活跃
Manufacturer Part Number
DGS35-YHL16384
Approvals
CE
Manufacturer
Sick
Shaft Type
Thru-Hollow
系列
*
操作温度
-20 to 70 Degrees C
终端
3 m Radial Cable
输入电压
5 VDC
知识产权评级
IP66
DGS35-YHL16384拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。