DUV60E-D4KFHAAA详情
SICK DUV60E-D4KFHAAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
1084927
Approvals
CE;cULus
Manufacturer
Sick
操作温度
-30 to 70 Degrees C
终端
M12 4 Pin
性别
Male
方向
Straight
输入电压
4.75~30 VDC
0个相似型号
DUV60E-D4KFHAAA拓展信息
DFS60B-S4EA00100
SICK
DFS60B-S1EL04096
SICK
DFS60B-S1AA01500
SICK
DFS60B-S1EK04000
SICK
DFS60B-S1EK01540
SICK
DFS60E-S1EK01024
SICK
DFS60E-S1EL01024
SICK
DFS60B-S4EC05000
SICK
DFS60B-S4AK10000
SICK
DFS60A-S4AL65536
SICK








哦! 它是空的。