FLX0-GPNT100详情
SICK FLX0-GPNT100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
18 x 90.3 x 124.7 mm
For Use With
FLX3-CPUC100, FLX3-CPUC200
Mounting Styles
DIN Rail
Range
Flexi Compact
类型
PROFINET Gateway
额定功率
0.0024 kW
电源电压
24 V
界面
PROFINET
端子类型
弹簧夹子
0个相似型号
FLX0-GPNT100拓展信息
FX3-ANA020002
SICK
FLA-DIAG00001
SICK
FLA-YCON00002
SICK
FLN-OSSD1100108
SICK
FLA-YCON00001
SICK
RLY3-MULTI100
SICK
FLX0-GETC100
SICK
FLX3-CPUC100
SICK
FLX3-XTDI100
SICK
FLX3-XTDO100
SICK








哦! 它是空的。