FLN-OSSD1000105详情
SICK FLN-OSSD1000105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
68.15 x 48 x 18 mm
Range
Flexi Loop
For Use With
Flexi Soft System
系列
FLEXIL
类型
Flexi Loop / Node For Safety Sensors
电源电压
16.8 → 30 V dc
0个相似型号
FLN-OSSD1000105拓展信息
RLY3-MULTI100
SICK
FLX0-GETC100
SICK
FLX3-CPUC100
SICK
FLX0-GPNT100
SICK
FLX3-XTDI100
SICK
FLX3-XTDO100
SICK
FX0-GETC00000
SICK
FX0-GPNT00000
SICK
FX0-GMOD00000
SICK
FX0-GPRO00000
SICK








哦! 它是空的。