KUP-0610-S详情
SICK KUP-0610-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium, Polyamid Fiberglass Reinforced
Manufacturer Part Number
2056407
Manufacturer
Sick
For Use With
SICK Encoders
系列
KUP
应用
3 Mm, –10° To +80 °C, Aluminum Hub, Angular ± 3°, Axial ± 0, Bar Coupling, Material Fiber-Glass Reinforced Polyamide, Max. Shaft Offset Radial ± 0, Max. Speed 10.000 Rpm, Max. Torque: 80 Ncm, Shaft Diameter 6 Mm / 10 Mm
配件类型
Shaft Adaptation
KUP-0610-S拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。