Sierra Wireless MANGOHRED_WP8548
- 收藏
- 对比
MANGOHRED_WP8548
2240-MANGOHRED_WP8548
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL BOARD MANGOH RED WP8548
1最小包装量--
MANGOHRED_WP8548详情
Sierra Wireless MANGOHRED_WP8548重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
Package
Box
For Use With/Related Products
WP8548, Sierra Wireless SIM Card
Product Status
Discontinued at Digi-Key
厂商
Sierra Wireless by Talon
系列
AirPrime®
类型
细胞开发平台
频率
-
提供的内容
Board(s), Cable(s), Accessories
MANGOHRED_WP8548拓展信息
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless
Sierra Wireless







哦! 它是空的。