Silicon Labs SI823H7AD-IS3
- 收藏
- 对比
SI823H7AD-IS3
2258-SI823H7AD-IS3
隔离器 - 栅极驱动器
--
大陆
立即发货

SI823H7AD-IS3 datasheet pdf and Isolators - Gate Drivers product details from Silicon Labs stock available at utmel
1最小包装量--
添加到询价列表
SI823H7AD-IS3详情
Silicon Labs SI823H7AD-IS3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver Plated Contacts
Voltage, Rating
50V
Contact Materials
Brass
性别
Plug
额定电流
10A
0个相似型号
SI823H7AD-IS3拓展信息
SI8235BB-D-ISR
Silicon Labs
SI8261BAC-C-IS
Silicon Labs
SI8275GB-IS1
Silicon Labs
SI8238AD-D-IS3
Silicon Labs
SI8238BD-D-IS3
Silicon Labs
SI8233BD-D-IS
Silicon Labs
SI8261BCC-C-IS
Silicon Labs
SI8233BB-D-IS1R
Silicon Labs
SI8233BB-D-IS1
Silicon Labs
SI8261BCC-C-IP
Silicon Labs







哦! 它是空的。