Silicon Motion SM662GE8-AB
- 收藏
- 对比
SM662GE8-AB
2259-SM662GE8-AB
USB 闪存驱动器
--
大陆
立即发货

SM662GE8-AB datasheet pdf and USB Flash Drives product details from Silicon Motion stock available at utmel
1最小包装量--
SM662GE8-AB详情
Silicon Motion SM662GE8-AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Shape
Ball
Supplier Package
BGA
Standard Package Name
BGA
PCB changed
100
Package Length
18
Package Width
14
Package Height
1.4
Mounting
表面贴装
Supplier Temperature Grade
Industrial
Chip Density (bit)
8G
Cell Type
MLC NAND
PPAP
Unknown
Automotive
Unknown
HTS
8542.32.00.71
EU RoHS
Compliant
零件状态
Unconfirmed
引脚数量
100
SM662GE8-AB拓展信息
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion







哦! 它是空的。