Silicon Motion SM668GEA-AB
- 收藏
- 对比
SM668GEA-AB
2259-SM668GEA-AB
USB 闪存驱动器
--
大陆
立即发货

SM668GEA-AB datasheet pdf and USB Flash Drives product details from Silicon Motion stock available at utmel
1最小包装量--
SM668GEA-AB详情
Silicon Motion SM668GEA-AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
HTS
8542.32.00.71
Automotive
Unknown
PPAP
Unknown
Cell Type
SLC NAND
Chip Density (bit)
16G
Supplier Temperature Grade
Industrial
Mounting
表面贴装
Package Height
1.4
Package Width
14
Package Length
18
PCB changed
100
Standard Package Name
BGA
Supplier Package
BGA
Lead Shape
Ball
零件状态
Unconfirmed
引脚数量
100
SM668GEA-AB拓展信息
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion
Silicon Motion







哦! 它是空的。