SMC Corporation AF40-N06-6Z-A
- 收藏
- 对比
AF40-N06-6Z-A
2300-AF40-N06-6Z-A
气动,液压
CSON
大陆
立即发货

FILTER, AIR, MODULAR, AF SERIES
1最小包装量--
AF40-N06-6Z-A详情
SMC Corporation AF40-N06-6Z-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AF40-N06-6Z-A拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。