SMC Corporation AMD150C-N01-T
- 收藏
- 对比
AMD150C-N01-T详情
SMC Corporation AMD150C-N01-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
AMD150C-N01-T拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。