SMC Corporation AR30P-260S
- 收藏
- 对比
AR30P-260S
2300-AR30P-260S
气动,液压
CSON
大陆
立即发货

Set Nut, Panel Mount, for Model AR30(K)Modular Regulators / SMC Corporation AR30P-260S
1最小包装量--
AR30P-260S详情
SMC Corporation AR30P-260S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
配件类型
Set Nut
筛选水平
Commercial
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AR30P-260S拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。