SMC Corporation ARP30-F03E
- 收藏
- 对比
ARP30-F03E
2300-ARP30-F03E
气动,液压
--
大陆
立即发货

PRECISION REGULATOR, DIRECT OPER, G3/8 ARP SERIES / SMC Corporation ARP30-F03E
1最小包装量--
ARP30-F03E详情
SMC Corporation ARP30-F03E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
ARP30
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Unit Weight
0.001235 oz
Brand
Welwyn Components / TT Electronics
Case Code - in
2010
Case Code - mm
5025
RoHS
Compliant
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
ARP30-F03E拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。