注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥120.169893
10
¥113.367823
100
¥106.950775
500
¥100.89696
1000
¥95.185814
SMC Corporation AS1201FS-M5-04
- 收藏
- 对比
AS1201FS-M5-04
2300-AS1201FS-M5-04
气动,液压
--
大陆
立即发货

Speed Control w/Scale, Elbow, Meter Out, M5x0.8 Port, for 4mm Tube / SMC Corporation AS1201FS-M5-04
--最小包装量--
¥
总价: ¥
AS1201FS-M5-04详情
SMC Corporation AS1201FS-M5-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Range
0-10 mm WC
Manufacturer Part Number
3000MR-10MM
Manufacturer
Dwyer Instruments
Connections
1/8 NPT
Case Style
Round
Case Size
5.5
Approvals
CE
Manufacturer Series
AS
类型
速度控制器
AS1201FS-M5-04拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation






哦! 它是空的。