SMC Corporation RJ1006
- 收藏
- 对比
RJ1006
2300-RJ1006
气动,液压
--
大陆
立即发货

SHOCK ABSORBER, RJ SERIES / SMC Corporation RJ1006
1最小包装量--
RJ1006详情
SMC Corporation RJ1006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
45.3mm
Manufacturer Series
RB
厂商
KEMET
Package
Bulk
Product Status
活跃
RoHS
Compliant
系列
*
总长度
51.3mm
连接类型
M10 x 1
RJ1006拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。