SparkFun Electronics BOK-10764
- 收藏
- 对比
BOK-10764
2329-BOK-10764
书籍,媒体
--
大陆
立即发货

BOK-10764 datasheet pdf and Books, Media product details from SparkFun Electronics stock available at utmel
1最小包装量--
BOK-10764详情
SparkFun Electronics BOK-10764重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer_Standard_Lead_Time
2 Weeks
ISBN
978-0945053286
Publisher
Master Publishing, Inc.
Author(s)
Forrest M. Mims III
Title
Getting Started in Electronics
Package
Bulk
厂商
SparkFun Electronics
Product Status
Obsolete
Unit Weight
10.896001 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
SparkFun Electronics
Brand
SparkFun
系列
--
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Book
子类别
Maker/DIY, Educational
产品类别
Books & Media
产品
Books
产品类别
Books & Media
RoHS状态
RoHS non-compliant
BOK-10764拓展信息







哦! 它是空的。