SparkFun Electronics BOK-14326
- 收藏
- 对比
BOK-14326
2329-BOK-14326
书籍,媒体
--
大陆
立即发货

BOK-14326 datasheet pdf and Books, Media product details from SparkFun Electronics stock available at utmel
1最小包装量--
BOK-14326详情
SparkFun Electronics BOK-14326重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer_Standard_Lead_Time
2 Weeks
ISBN
978-1-59327-652-2
Publisher
无淀粉压力机
Author(s)
Brian Huang, Derek Runberg
Title
Arduino发明指南
Unit Weight
1.740 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
SparkFun Electronics
Brand
SparkFun
RoHS
N
Package
Bulk
厂商
SparkFun Electronics
Product Status
活跃
系列
--
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Book
子类别
Maker/DIY, Educational
产品类别
Books & Media
产品
Books
产品类别
Books & Media
RoHS状态
RoHS non-compliant
BOK-14326拓展信息







哦! 它是空的。