Stewart Connector BM-CBRR003F5
- 收藏
- 对比
BM-CBRR003F5
2379-BM-CBRR003F5
模块化电缆
--
大陆
立即发货

RJ45 Plug-to-RJ45 Plug Coiled Ethernet Cord, CAT5e, 3ft / Stewart Connector BM-CBRR003F5
1最小包装量--
BM-CBRR003F5详情
Stewart Connector BM-CBRR003F5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A
RJ45
Connector End B
RJ45
类型
Cat 5e
性别
Male / Male
电缆长度
3 ft
USOC编码
RJ45
知识产权评级
IP67
BM-CBRR003F5拓展信息
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector







哦! 它是空的。