Stewart Connector SS-74500-026
- 收藏
- 对比
SS-74500-026
2379-SS-74500-026
存储器连接器 - PC 卡 - 适配器
--
大陆
立即发货

Modular Connectors / Ethernet Connectors 2x6 Shielded Upper /lower LED, G/Y
1最小包装量--
SS-74500-026详情
Stewart Connector SS-74500-026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Positions / Contacts per Port
8P8C
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
1
Tradename
StackJack
系列
SS-74500
类型
Stacked
性别
Jack (Female)
配置
2x6
端口的数量
12 Port
产品
Connectors
SS-74500-026拓展信息
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector







哦! 它是空的。