Stewart Connector SS74800-102F
- 收藏
- 对比
SS74800-102F
2379-SS74800-102F
存储器连接器 - PC 卡 - 适配器
--
大陆
立即发货

Modular Connectors / Ethernet Connectors Harmonica Jacks 2 Ports CAT5E Horizontal (90) 8P 8C PG4 Shielded LEDs
1最小包装量--
SS74800-102F详情
Stewart Connector SS74800-102F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positions / Contacts per Port
8P8C
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
1
类型
Modular
性别
Jack (Female)
产品
Connectors
SS74800-102F拓展信息
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector







哦! 它是空的。