STMicroelectronics GM5766LFA A3
- 收藏
- 对比
GM5766LFA A3
2381-GM5766LFA A3
显示器,监视器 - LCD 驱动器/控制器
--
大陆
立即发货

GM5766LFA A3 datasheet pdf and Display, Monitor - LCD Driver/Controller product details from STMicroelectronics stock available at utmel
1最小包装量--
GM5766LFA A3详情
STMicroelectronics GM5766LFA A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Interface Type
Serial
Mounting
表面贴装
PCB changed
128
Standard Package Name
QFP
Supplier Package
LQFP
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
128
GM5766LFA A3拓展信息







哦! 它是空的。