STMicroelectronics STDP6018-AC
- 收藏
- 对比
STDP6018-AC
2381-STDP6018-AC
显示器,监视器 - LCD 驱动器/控制器
--
大陆
立即发货

STDP6018-AC datasheet pdf and Display, Monitor - LCD Driver/Controller product details from STMicroelectronics stock available at utmel
1最小包装量--
STDP6018-AC详情
STMicroelectronics STDP6018-AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
3A991.a.2
Automotive
无
PPAP
无
Mounting
表面贴装
PCB changed
128
Standard Package Name
QFP
Supplier Package
PQFP
Lead Shape
Gull-wing
包装
Tray
零件状态
Obsolete
引脚数量
128
STDP6018-AC拓展信息







哦! 它是空的。