STMicroelectronics L4931ABD80-TR
- 收藏
- 对比
L4931ABD80-TR
2381-L4931ABD80-TR
集成电路(IC)
--
大陆
立即发货

L4931ABD80-TR datasheet pdf and Integrated Circuits (ICs) product details from STMicroelectronics stock available at utmel
1最小包装量--
L4931ABD80-TR详情
STMicroelectronics L4931ABD80-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
L4931ABD80-TR
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Part Package Code
SOIC
Package Description
SOP, SOP8,.25
Risk Rank
5.66
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
L4931ABD80-TR拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。