STMicroelectronics L5961
- 收藏
- 对比
L5961
2381-L5961
集成电路(IC)
--
大陆
立即发货

MOST power management device with I2C bus
1最小包装量--
L5961详情
STMicroelectronics L5961重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
L5961
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
5.82
Moisture Sensitivity Levels
3
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - annealed
Reach合规守则
not_compliant
L5961拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。