STMicroelectronics L78L05ABU
- 收藏
- 对比
L78L05ABU
2381-L78L05ABU
集成电路(IC)
--
大陆
立即发货

L78L05ABU datasheet pdf and Integrated Circuits (ICs) product details from STMicroelectronics stock available at utmel
1最小包装量--
L78L05ABU详情
STMicroelectronics L78L05ABU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
L78L05ABU
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Part Package Code
SOT-89
Package Description
, TO-243
Risk Rank
5.12
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
3
L78L05ABU拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。