STMicroelectronics LD1117AG-12-TN3-A-R
- 收藏
- 对比
LD1117AG-12-TN3-A-R
2381-LD1117AG-12-TN3-A-R
集成电路(IC)
--
大陆
立即发货

LD1117AG-12-TN3-A-R datasheet pdf and Integrated Circuits (ICs) product details from STMicroelectronics stock available at utmel
1最小包装量--
LD1117AG-12-TN3-A-R详情
STMicroelectronics LD1117AG-12-TN3-A-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LD1117AG-12-TN3-A-R
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
UNISONIC TECHNOLOGIES CO LTD
Part Package Code
TO-252
Package Description
TO-252, 3/2 PIN
Risk Rank
5.58
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
4
LD1117AG-12-TN3-A-R拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。