STMicroelectronics LF12ABDT
- 收藏
- 对比
LF12ABDT
2381-LF12ABDT
集成电路(IC)
--
大陆
立即发货

LF12ABDT datasheet pdf and Integrated Circuits (ICs) product details from STMicroelectronics stock available at utmel
1最小包装量--
LF12ABDT详情
STMicroelectronics LF12ABDT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LF12ABDT
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Part Package Code
TO-252
Package Description
TO-252, SMSIP3H,.38,90TB
Risk Rank
5.88
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
3
LF12ABDT拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。