STMicroelectronics M5913F1
- 收藏
- 对比
M5913F1
2381-M5913F1
集成电路(IC)
--
大陆
立即发货

COMBINED SINGLE CHIP PCM CODEC AND AMPLIFIER DIP 20 PIN, CERAMIC
1最小包装量--
M5913F1详情
STMicroelectronics M5913F1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M5913F1
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
STMICROELECTRONICS
Package Description
,
Risk Rank
2.47
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
无
端子表面处理
Tin/Lead (Sn/Pb)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
M5913F1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。