STMicroelectronics MM3Z36B
- 收藏
- 对比
MM3Z36B
2381-MM3Z36B
集成电路(IC)
--
大陆
立即发货

MM3Z36B datasheet pdf and Integrated Circuits (ICs) product details from STMicroelectronics stock available at utmel
1最小包装量--
MM3Z36B详情
STMicroelectronics MM3Z36B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MM3Z36B
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIOTEC SEMICONDUCTOR AG
Risk Rank
5.7
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
二极管类型
泽纳电极
MM3Z36B拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。