STMicroelectronics STEVAL-IDB005V1D
- 收藏
- 对比
STEVAL-IDB005V1D
2381-STEVAL-IDB005V1D
射频评估和开发套件,开发板
--
大陆
立即发货

STMICROELECTRONICS STEVAL-IDB005V1D Daughter Board BlueNRG-MS, Low Energy Network Processor, 8dBm Tx Power, -88dBm Rx Sensitivity
1最小包装量--
STEVAL-IDB005V1D详情
STMicroelectronics STEVAL-IDB005V1D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
频率
2.4GHz
提供的内容
Board(s)
评估套件
有
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
STEVAL-IDB005V1D拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics












哦! 它是空的。