STMicroelectronics STEVAL-IDI004V2
- 收藏
- 对比
STEVAL-IDI004V2
2381-STEVAL-IDI004V2
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL INTERNET OF THINGS WIRELESS
1最小包装量--
STEVAL-IDI004V2详情
STMicroelectronics STEVAL-IDI004V2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Classic
频率
868MHz 2.4GHz
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
STEVAL-IDI004V2拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics









哦! 它是空的。