注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥650.418647
10
¥613.602494
100
¥578.87028
500
¥546.104036
1000
¥515.192489
STMicroelectronics STEVAL-ILL015V2
- 收藏
- 对比
STEVAL-ILL015V2
2381-STEVAL-ILL015V2
评估板 - LED 驱动器
--
大陆
立即发货

LED Lighting Development Tools HB LED driver with diagnostics based on the LED2472G and STM32
--最小包装量--
¥
总价: ¥
STEVAL-ILL015V2详情
STMicroelectronics STEVAL-ILL015V2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 输出
20V
使用的 IC/零件
LED2472G
提供的内容
Board(s)
输出和类型
24, Non-Isolated
RoHS状态
ROHS3 Compliant
STEVAL-ILL015V2拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。