注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥319.874246
10
¥301.76816
100
¥284.686941
500
¥268.572586
1000
¥253.370365
STMicroelectronics STEVAL-ILL059V1
- 收藏
- 对比
STEVAL-ILL059V1
2381-STEVAL-ILL059V1
评估板 - LED 驱动器
--
大陆
立即发货

LED Lighting Development Tools High brightness LED array driver with diagnostics for automotive applications based on the STAP16DPS05 and STM8A
--最小包装量--
¥
总价: ¥
STEVAL-ILL059V1详情
STMicroelectronics STEVAL-ILL059V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Box
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
36V
使用的 IC/零件
A5974D, STAP16DPS05, STM8A
提供的内容
Board(s)
评估套件
有
输出和类型
32, Non-Isolated
RoHS状态
ROHS3 Compliant
STEVAL-ILL059V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。