STMicroelectronics VB025MSP13TR
- 收藏
- 对比
VB025MSP13TR
2381-VB025MSP13TR
PMIC - 配电开关,负载驱动器
PowerSO-10 Exposed Bottom Pad
大陆
立即发货

IC DRIVER PWR COIL 380V 10-SOIC
1最小包装量--
VB025MSP13TR详情
STMicroelectronics VB025MSP13TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
PowerSO-10 Exposed Bottom Pad
引脚数
10
包装
Cut Tape (CT)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
VB025
通道数量
1
RoHS状态
ROHS3 Compliant
VB025MSP13TR拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。