STMicroelectronics VB526SP-E
- 收藏
- 对比
VB526SP-E
2381-VB526SP-E
PMIC - 配电开关,负载驱动器
--
大陆
立即发货

High voltage ignition coil driver power integrated circuit, PowerSO-10, RoHS, Tube
1最小包装量--
VB526SP-E详情
STMicroelectronics VB526SP-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Moisture Sensitivity Levels
3
Risk Rank
5.69
Package Description
,
Ihs Manufacturer
STMICROELECTRONICS
Part Life Cycle Code
不推荐
Manufacturer Part Number
VB526SP-E
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - annealed
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
not_compliant
Brand Name
STMicroelectronics
接口IC类型
基于缓冲器或反相器的外设驱动器
VB526SP-E拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。