STMicroelectronics VN750LS
- 收藏
- 对比
VN750LS
2381-VN750LS
PMIC - 配电开关,负载驱动器
8-SOIC (0.154, 3.90mm Width)
大陆
立即发货

Power Switch ICs - Power Distribution HIGH SIDE DRIVER
1最小包装量--
VN750LS详情
STMicroelectronics VN750LS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SOIC (0.154, 3.90mm Width)
引脚数
8
包装
Tube
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
VN750
特征
Auto Restart, Status Flag
RoHS状态
ROHS3 Compliant
VN750LS拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。