Switchcraft 244P4P1
- 收藏
- 对比
244P4P1详情
Switchcraft 244P4P1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
通孔
Manufacturer Part Number
244P4P1
Manufacturer
Switchcraft Conxall
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
1.98
Usage Level
Military grade
操作温度
-55 to 175 °C
连接器类型
互联装置
Reach合规守则
compliant
引脚数量
2
筛选水平
Military
244P4P1拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft








哦! 它是空的。