SWITCHCRAFT DCP-USBAT-USBB
- 收藏
- 对比
DCP-USBAT-USBB
2417-DCP-USBAT-USBB
评估和演示板及套件
--
大陆
立即发货

Adapter; socket; USB A socket-front,USB B socket-back; USB 2.0
1最小包装量--
DCP-USBAT-USBB详情
SWITCHCRAFT DCP-USBAT-USBB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of transition
adapter
Connector
socket
Cable/adapter structure1
USB B socket - back
Cable/adapter structure
USB A socket - front
Connector series
Data-Con-X
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Version
USB 2.0
IP rating1
IP68
Locking system1
threaded joint
Locking system
external thread
Gross weight
31.6g
Certificates
RoHS compliant
IP rating
IP67
DCP-USBAT-USBB拓展信息







哦! 它是空的。