SWITCHCRAFT EHUSBBABX
- 收藏
- 对比
EHUSBBABX
2417-EHUSBBABX
评估和演示板及套件
--
大陆
立即发货

Adapter; USB A socket-back,USB B socket-front; EH; USB 2.0
1最小包装量--
EHUSBBABX详情
SWITCHCRAFT EHUSBBABX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of transition
adapter
Cable/adapter structure1
USB B socket - front
Cable/adapter structure
USB A socket - back
Connector series
EH
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (2 holes)
Version
USB 2.0
Mounting holes pitch
19x24mm
Case
XLR standard
Colour
black
Gross weight
34.83g
Certificates
RoHS compliant
EHUSBBABX拓展信息







哦! 它是空的。