TDK Electronics Inc. B65820W1008D002
- 收藏
- 对比
B65820W1008D002
2454-B65820W1008D002
套环(线圈管),固定件,五金件
--
大陆
立即发货

Ferrite Accessories Coil Former Black Plastic
1最小包装量--
B65820W1008D002详情
TDK Electronics Inc. B65820W1008D002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
PRODUCTION (Last Updated: 1 month ago)
工厂交货时间
14 Weeks
引脚数
8
供应商器件包装
RM 7
系列
B65820
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Pin
配件类型
Bobbin (Coil Former), Vertical
RoHS状态
ROHS3 Compliant
B65820W1008D002拓展信息
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.
TDK Electronics Inc.








哦! 它是空的。