TE Connectivity 103336-3
- 收藏
- 对比
103336-3
2460-103336-3
连接器,连接线
--
大陆
立即发货

103336-3 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
103336-3详情
TE Connectivity 103336-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
通孔
RoHS
Compliant
终端
Press-Fit
行数
1
性别
Male
螺距
2.54 mm
接头数量
10
103336-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。