TE Connectivity 1-1377174-6
- 收藏
- 对比
1-1377174-6
2460-1-1377174-6
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Wire Pin, Tab Width 2.94 mm [.116 in], Tab Thickness .79 mm [.031 in], 22 – 16 AWG Wire Size
1最小包装量--
1-1377174-6详情
TE Connectivity 1-1377174-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
22 – 16
Accepts Wire Insulation Diameter Rangeu2009(in)
.106 – .141, .141
Accepts Wire Insulation Diameter Rangeu2009(mm)
2.69 – 3.58, 3.58
Tab Thicknessu2009
.79u2009mmu2009[u2009.031u2009inu2009]
Tab Widthu2009
2.94u2009mmu2009[u2009.116u2009inu2009]
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
导线引脚
TE Internal Description
SMP 0-0131330-0
TE Internal #
1-1377174-6
1-1377174-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。