TE Connectivity 1-1394431-3
- 收藏
- 对比
1-1394431-3
2460-1-1394431-3
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, RAST 5D, .2 – .51 mm Aluminum Wire, 24 – 20 AWG Aluminum Wire, 26 – 23 AWG Magnet Wire, .4 – .56 mm Magnet Wire, MAG-MATE
1最小包装量--
1-1394431-3详情
TE Connectivity 1-1394431-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
MAG MATE CONT. 5D
Magnet Wire Terminal Typeu2009
RAST 5D
Aluminum Wire Sizeu2009(AWG)
24 – 20
Aluminum Wire Sizeu2009(mm)
.2 – .51
Magnet Wire Sizeu2009(AWG)
26 – 23
Magnet Wire Sizeu2009(mm)
.4 – .56
TE Internal #
1-1394431-3
1-1394431-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。